Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
4,245
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
7,131
in stock
|
Buy Now | |
Sager
from US$1.61
|
5,327
in stock
|
Buy Now | |
element14
from US$2.50
|
5,053
in stock
|
Buy Now | |
Farnell
from US$2.05
|
4,757
in stock
|
Buy Now | |
Heilind Electronics
from US$1.84
|
4,722
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
1,578
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.84
|
1,416
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
1,107
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
617
in stock
|
Buy Now | |
CoreStaff
from US$1.46
|
137
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Actuator Type | Roller Lever |
Contact Current AC | 3A |
Contact Current Rating | 3A |
Differential Travel Max | 0.8mm |
External Depth | 19.8mm |
External Length / Height | 10.2mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5 |
Lever Length | 14.5mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 30000000 |
Operating Force | 0.49N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -15°C |
Over Travel Min | 1.2mm |
Release Force | 6gf |
Tab Width | 3.2mm |
Microswitch, Spdt, Roller, 125Vac, 5A | Newark Electronics |
Basic / Snap Action Switches HINGED RLLR LVR SLDR | Sager |
MICROSWITCH, SPDT, ROLLER, 125VAC, 5A | element14 |
| Heilind Electronics |
Switch,roller lever,SPDT,solder term,5A | RS |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Hinge Roller Lever | Distrelec |
Subminiature Basic Switch, Hinge Lever, SPST-NC, 5A, 125VAC, Solder | Omron Electronic Components SS-5GL-2 | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 125VAC 1.47N | Avnet Abacus |
hinge rollerlever 5A 1,47N SPDT | Rutronik |
Switch Snap Action N.C. SPST Hinge Roller Lever Solder 5A 125VAC 14VDC 0.49N Screw Mount | Avnet America |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a SS-5GL2?
Additional datasheets, footprints and schematics for SS-5GL2 are listed on our Part Details page. You can also find images and similar parts to SS-5GL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL2 fall under?
The SS-5GL2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL2 have stock available?
Authorised distributors including Newark Electronics, Sager, element14, Farnell and Heilind Electronics have stock available or on a lead time for SS-5GL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL2 often in real-time on the comparison pages.
What if I can't find stock of SS-5GL2?
You can fill out our help required form which you can use to request a quote for SS-5GL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.