Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
560
in stock
|
Buy Now | |
Sager
from US$1.31
|
15,336
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
4,121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
1,373
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
594
in stock
|
Buy Now | |
Farnell
from US$1.50
|
461
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
162
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
104
in stock
|
Buy Now | |
Relay Specialties
from US$0.83
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
6
in stock
|
Buy Now | |
element14
from US$1.38
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Actuation Type | Simulated Roller Lever |
Actuator Type | Simulated Roller Lever |
Operating Force | 1.47N |
Basic / Snap Action Switches RLLR HNGE LVR TAB | Sager |
SS-5GL13T SWT,SNAP-ACT QC TRM 111587 | Heilind Electronics |
Subminiature Snap Action Switch, Sim Roller Lever, 5A, Gen Purpose, 125V, 16g | Omron Electronic Components SS-5GL13T | RS Americas |
Gap fill | RS |
MICROSWITCH, ROLLER LEVER, SPDT 5A 250V | Farnell |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Simulated Roller Lever | Distrelec |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Quick Connect 5A 125VAC 14VDC 0.49N Screw Mount | Avnet America |
SNAP ACT SW | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a SS-5GL13T?
Additional datasheets, footprints and schematics for SS-5GL13T are listed on our Part Details page. You can also find images and similar parts to SS-5GL13T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL13T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL13T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL13T fall under?
The SS-5GL13T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL13T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL13T you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL13T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL13T have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, RS Americas and RS have stock available or on a lead time for SS-5GL13T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL13T often in real-time on the comparison pages.
What if I can't find stock of SS-5GL13T?
You can fill out our help required form which you can use to request a quote for SS-5GL13T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.