Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
381
in stock
|
Buy Now | |
Heilind Electronics
from US$1.93
|
9,809
in stock
|
Buy Now | |
Sager
from US$1.69
|
5,637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.93
|
3,269
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
1,007
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
718
in stock
|
Buy Now | |
element14
from US$2.65
|
407
in stock
|
Buy Now | |
Farnell
from US$2.07
|
407
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
126
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
SUBMINIATURE BASIC SWITCH DETECTION SWITCHES | Heilind Electronics |
Basic / Snap Action Switches 5A Switch Lever PC MNT 50GF | Sager |
SWITCH, SNAP ACTION, SUBMINIATURE, SIMULATED ROLLER LEVER, 50G OF, PCB TERMINAL | Omron Electronic Components SS-5GL13D | RS Americas |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
MICROSWITCH, 5A, SIM ROLLER, SPDT, PCB | element14 |
Gap fill | RS |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Simulated Roller Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Simu.hinge PCB 5A 1,47N SPDT | Rutronik |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever PC Pins 5A 125VAC 14VDC 0.49N Screw Mount/Through Hole | Avnet America |
SNAP ACT SW SPDT-NONC 5A 14V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GL13D?
Additional datasheets, footprints and schematics for SS-5GL13D are listed on our Part Details page. You can also find images and similar parts to SS-5GL13D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL13D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL13D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL13D fall under?
The SS-5GL13D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL13D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL13D you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL13D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL13D have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for SS-5GL13D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL13D often in real-time on the comparison pages.
What if I can't find stock of SS-5GL13D?
You can fill out our help required form which you can use to request a quote for SS-5GL13D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.