Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
296
in stock
|
Buy Now | |
Sager
from US$1.35
|
4,134
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
3,942
in stock
|
Buy Now | |
element14
from US$2.31
|
3,942
in stock
|
Buy Now | |
Farnell
from US$1.67
|
3,942
in stock
|
Buy Now | |
Heilind Electronics
from US$1.91
|
2,926
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.91
|
683
in stock
|
Buy Now | |
RS Americas
from US$1.63
|
669
in stock
|
Buy Now | |
Relay Specialties
from US$0.84
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
197
in stock
|
Buy Now | |
CoreStaff
from US$1.15
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Distrelec
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Basic / Snap Action Switches SIM RLLR HNG LVR SLD | Sager |
Microswitch, Ss Series, Spdt, Simulated Roller Lever, Quick Connect, Solder, 5 A, 125 V Rohs Compliant: Yes |Omron SS-5GL13 | Newark Electronics |
MICROSWITCH, SPDT, SIM ROLLER, 125V, 5A | element14 |
| Heilind Electronics |
Subminiature Snap Action Switch, Sim Roller Lever, 5A, Gen Purpose, 125V, 50g | Omron Electronic Components SS-5GL13 | RS Americas |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Switch,SPDT,sim roller lever,sldr tm,5A | RS |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 5A 125VAC 14VDC 0.49N Screw Mount | Avnet Abacus |
simul.Hingelever 5A 1,47N SPDT | Rutronik |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Simulated Roller Lever | Distrelec |
SNAP ACT SW | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a SS-5GL13?
Additional datasheets, footprints and schematics for SS-5GL13 are listed on our Part Details page. You can also find images and similar parts to SS-5GL13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL13 fall under?
The SS-5GL13 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL13 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL13 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL13 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for SS-5GL13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL13 often in real-time on the comparison pages.
What if I can't find stock of SS-5GL13?
You can fill out our help required form which you can use to request a quote for SS-5GL13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.