Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
615
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
1,131
in stock
|
Buy Now | |
Distrelec
from US$1.58
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
615
in stock
|
Buy Now | |
element14
from US$1.56
|
615
in stock
|
Buy Now | |
RS Americas
from US$1.82
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
90
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Sager
from US$1.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Long Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Long Hinge Lever | Distrelec |
Microsw, Spdt, 5A, 125Vac, Solder Rohs Compliant: Yes |Omron SS-5GL111 | Newark Electronics |
MICROSW, SPDT, 5A, 125VAC, SOLDER | element14 |
Switch, Subminiature, Snap Action, | Omron Electronic Components SS-5GL111 | RS Americas |
SNAP ACT SW | TTI Europe |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever Solder 5A 250VAC 0.39N Screw Mount | Avnet America |
Basic / Snap Action Switches SWITCH SNAP | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5GL111?
Additional datasheets, footprints and schematics for SS-5GL111 are listed on our Part Details page. You can also find images and similar parts to SS-5GL111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL111 fall under?
The SS-5GL111 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL111 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL111 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL111 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS-5GL111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL111 often in real-time on the comparison pages.
What if I can't find stock of SS-5GL111?
You can fill out our help required form which you can use to request a quote for SS-5GL111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.