Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
12,560
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
14,900
in stock
|
Buy Now | |
Sager
from US$1.27
|
6,760
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
2,768
in stock
|
Buy Now | |
element14
from US$1.09
|
2,768
in stock
|
Buy Now | |
Farnell
from US$1.64
|
2,768
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
2,054
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
1,127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
764
in stock
|
Buy Now | |
Micros
from US$0.60
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
479
in stock
|
Buy Now | |
Jameco Electronics
from US$1.19
|
266
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
91
in stock
|
Buy Now | |
Relay Specialties
from US$1.16
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
13
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Carlton-Bates
from US$1.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
SNAP ACT SW SPDT 5A 14V | TTI Europe |
Switch,hinge lever,SPDT,solder term,5A | RS |
Basic / Snap Action Switches Hinge Lever 50gf 5A SPDT Solder | Sager |
Subminiature Basic Switch, Snap Action, Hinge Lever, 5A, Low Force, 125V, 50g | Omron Electronic Components SS-5GL | RS Americas |
Microswitch, Ss Series, Spdt, Hinge Lever, Solder, 5 A, 125 V Rohs Compliant: Yes |Omron SS-5GL | Newark Electronics |
MICROSWITCH, SPDT, LEVER, 125VAC, 5A | element14 |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Hinge Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Micro switch | Micros |
Omron SS-5GL SNAP ACTION SWITCH N.O./N.C. SPDT HINGE 4 pcs | Jameco Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 5A 125VAC 14VDC 0.49N Screw Mount | Avnet America |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
SS5GL MICRORUPTE | Rutronik |
Switch, Limit | Carlton-Bates |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a SS-5GL?
Additional datasheets, footprints and schematics for SS-5GL are listed on our Part Details page. You can also find images and similar parts to SS-5GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5GL fall under?
The SS-5GL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5GL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5GL you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5GL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5GL have stock available?
Authorised distributors including TTI Europe, RS, Sager, RS Americas and Newark Electronics have stock available or on a lead time for SS-5GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5GL often in real-time on the comparison pages.
What if I can't find stock of SS-5GL?
You can fill out our help required form which you can use to request a quote for SS-5GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.