Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.32
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
2,473
in stock
|
Buy Now | |
element14
from US$1.35
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
39
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Quick Connect 5A 125VAC 14VDC 0.49N Screw Mount | Avnet Asia |
Switch, Basic, Pin Plunger, 0.1 A, 125 VAC, Basic, -25 to +85 deg.C, SS Series | Omron Electronic Components SS-5-FT | RS Americas |
MICROSWITCH, 5A, PIN, SPDT | element14 |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V | Farnell |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5-FT?
Additional datasheets, footprints and schematics for SS-5-FT are listed on our Part Details page. You can also find images and similar parts to SS-5-FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5-FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5-FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5-FT fall under?
The SS-5-FT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5-FT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5-FT you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5-FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5-FT have stock available?
Authorised distributors including Avnet Asia, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for SS-5-FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5-FT often in real-time on the comparison pages.
What if I can't find stock of SS-5-FT?
You can fill out our help required form which you can use to request a quote for SS-5-FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.