Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
610
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
254
in stock
|
Buy Now | |
element14
from US$1.99
|
254
in stock
|
Buy Now | |
Farnell
from US$2.16
|
254
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
14
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Sager
from US$1.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.49N |
Switch, Pin Plunger, 5 A, 125 VAC, Snap Action, UL94V-0, SS Series | Omron Electronic Components SS-5F | RS Americas |
Switch,SPDT,pin plunger,solder tm,5A | RS |
Microswitch, Ss Series, Spdt, Pin Plunger, Solder, 5 A, 125 V Rohs Compliant: Yes |Omron SS-5-F | Newark Electronics |
MICROSWITCH, 5A, PIN, SPDT, SOLDER | element14 |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 0.49N, Pin Plunger | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO PIN-PLUNGER 5A 0,49N SPDT | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 5A 125VAC 14VDC 0.49N Screw Mount | Avnet America |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches PIN PLUNGER TERM | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
SUB MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5-F?
Additional datasheets, footprints and schematics for SS-5-F are listed on our Part Details page. You can also find images and similar parts to SS-5-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5-F fall under?
The SS-5-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5-F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5-F you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5-F have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS-5-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5-F often in real-time on the comparison pages.
What if I can't find stock of SS-5-F?
You can fill out our help required form which you can use to request a quote for SS-5-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.