Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
190
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
3,000
in stock
|
Buy Now | |
element14
from US$1.42
|
2,011
in stock
|
Buy Now | |
Farnell
from US$2.21
|
2,011
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
438
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$1.57
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.57
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Sager
from US$1.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.47N |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 3A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Rating | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.1mm |
External Depth | 19.8mm |
External Length / Height | 10.2mm |
External Width | 6.4mm |
Fixing Centres LxW | 9.5mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 30000000 |
Operating Force | 1.47N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -15°C |
Over Travel Min | 0.5mm |
Pre-travel | 0.5mm |
Release Force | 25gf |
SNAP ACT SW SPDT 5A 125V | TTI Europe |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
MICROSWITCH, V4, PCB, PLUNGER | element14 |
Switch, Basic, Pin Plunger, 0.1 A, 125 VAC, Basic, -25 to +85 deg.C, SS Series | Omron Electronic Components SS-5D | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,pin-plunger,SPDT,PCB term,5A | RS |
| Heilind Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 5A 125VAC 14VDC 1.47N Screw Mount/Through Hole | Avnet Abacus |
MICRO PIN-PLUNGER 5A 1,47N SPDT | Rutronik |
Basic / Snap Action Switches PIN PLUNGER PCB | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a SS-5D?
Additional datasheets, footprints and schematics for SS-5D are listed on our Part Details page. You can also find images and similar parts to SS-5D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5D fall under?
The SS-5D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5D you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5D have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SS-5D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5D often in real-time on the comparison pages.
What if I can't find stock of SS-5D?
You can fill out our help required form which you can use to request a quote for SS-5D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.