Status: | Unknown |
---|---|
Series: | SS54 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 125°C |
Product Range | SS54 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | SSxx Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Product Range | SSxx Series |
RoHS Compliant | Yes |
DIODE, SCHOTTK, RECTIF, 5A, 40V, SMC | element14 |
Schottky Diode, 5A, 40V, Smc | Newark Electronics |
Where can I find additional details, specifications and documents for a SS54?
Additional datasheets, footprints and schematics for SS54 are listed on our Part Details page. You can also find images and similar parts to SS54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS54 fall under?
The SS54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS54 you can contact the distributor directly for product support, shipping queries etc.
Is the SS54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS54 have stock available?
Authorised distributors including element14, Farnell, Micros, RS and Newark Electronics have stock available or on a lead time for SS54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS54 often in real-time on the comparison pages.
What if I can't find stock of SS54?
You can fill out our help required form which you can use to request a quote for SS54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.