Status: | Unknown |
---|---|
Series: | SS Series |
RoHS: | Unknown |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
4,517
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
25,000
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
12,505
in stock
|
Buy Now | |
Toby Electronics
from US$0.0375
|
10,000
in stock
|
Buy Now | |
Sager
from US$0.98
|
4,538
in stock
|
Buy Now | |
element14
from US$1.20
|
4,532
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
4,517
in stock
|
Buy Now | |
Heilind Electronics
from US$1.35
|
4,159
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
1,886
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.35
|
1,386
in stock
|
Buy Now | |
RS
from US$2.30
|
455
in stock
|
Buy Now | |
Distrelec
from US$1.04
|
407
in stock
|
Buy Now | |
Relay Specialties
from US$0.97
|
27
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 250VDC |
Product Range | SS Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Switch, Pin Plunger, 150 g, 5 A, 250 VAC, -25 to +85 deg.C, SS Series | Omron Electronic Components SS-5 | RS Americas |
Basic / Snap Action Switches Pin plunger 150gf 5A SPDT Solder | Sager |
MICROSWITCH, PLUNGER, 125VAC, 5A, SPDT | element14 |
Microswitch, Ss Series, Spdt, Pin Plunger, Solder, 5 A, 125 V Rohs Compliant: Yes |Omron SS-5 | Newark Electronics |
SWITCH SPDT 5A PIN PLUNGER SLD | Heilind Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch micro 5A Pin Plunger solder SPDT | RS |
Omron Electronic Components Micro Switch SS, 5A, 1CO, 1.47N, Pin Plunger | Distrelec |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
MICRO PIN-PLUNGER 5A 1,47N SPDT | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 5A 125VAC 14VDC 1.47N Screw Mount | Avnet America |
SNAP ACT SW SPDT-NONC 5A 250V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a SS-5?
Additional datasheets, footprints and schematics for SS-5 are listed on our Part Details page. You can also find images and similar parts to SS-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-5 fall under?
The SS-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SS-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-5 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Toby Electronics, Sager and element14 have stock available or on a lead time for SS-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-5 often in real-time on the comparison pages.
What if I can't find stock of SS-5?
You can fill out our help required form which you can use to request a quote for SS-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.