Status: | Unknown |
---|---|
Series: | SS3P5L, SS3P6L |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
3,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,273
in stock
|
Buy Now | |
element14
from US$0.20
|
3,273
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS3P5L, SS3P6L |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Rectifier Diode, Single, 60 V, 3 A, To-277A, 3, 600 Mv Rohs Compliant: Yes |Vishay SS3P6L-M3/86A | Newark Electronics |
RECTIFIER, STANDARD, 3A, 60V, TO-277A-3 | element14 |
SS3P6L Series 60 V 3 A Surface Mount Schottky Barrier Rectifier - TO-277A | Future Electronics |
Diode Schottky 60V 3A 3-Pin SMPC T/R | Avnet America |
RECTIFIER | RS Americas |
3.0A 60V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a SS3P6L-M3/86A?
Additional datasheets, footprints and schematics for SS3P6L-M3/86A are listed on our Part Details page. You can also find images and similar parts to SS3P6L-M3/86A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS3P6L-M3/86A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS3P6L-M3/86A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS3P6L-M3/86A fall under?
The SS3P6L-M3/86A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS3P6L-M3/86A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS3P6L-M3/86A you can contact the distributor directly for product support, shipping queries etc.
Is the SS3P6L-M3/86A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS3P6L-M3/86A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SS3P6L-M3/86A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS3P6L-M3/86A often in real-time on the comparison pages.
What if I can't find stock of SS3P6L-M3/86A?
You can fill out our help required form which you can use to request a quote for SS3P6L-M3/86A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.