Status: | Unknown |
---|---|
Series: | SS3H1 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
10,437
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
11,357
in stock
|
Buy Now | |
element14
from US$0.22
|
10,437
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
941
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Product Range | SS3H1 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AB |
Case Temperature Tc | 115°C |
Current Ifsm | 100A |
Current Ir Max | 4mA |
Diode Type | Schottky |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Rectifier, 100V, 3A, Do-214Ab | Newark Electronics |
DIODE, SCHOTTKY, 3A, 100V | element14 |
Diode Schottky 100V 3A 2-Pin SMC T/R | Avnet America |
SS3H Series 100 V 3 A Surface Mount Diode Schottky - DO-214AB (SMC) | Future Electronics |
3.0A 100V SKY DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SS3H10-E3/9AT?
Additional datasheets, footprints and schematics for SS3H10-E3/9AT are listed on our Part Details page. You can also find images and similar parts to SS3H10-E3/9AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS3H10-E3/9AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS3H10-E3/9AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS3H10-E3/9AT fall under?
The SS3H10-E3/9AT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS3H10-E3/9AT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS3H10-E3/9AT you can contact the distributor directly for product support, shipping queries etc.
Is the SS3H10-E3/9AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS3H10-E3/9AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for SS3H10-E3/9AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS3H10-E3/9AT often in real-time on the comparison pages.
What if I can't find stock of SS3H10-E3/9AT?
You can fill out our help required form which you can use to request a quote for SS3H10-E3/9AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.