Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Operating Force | 51gf |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 3A 125VAC 30VDC 0.5N Screw Mount | Avnet America |
MICROSWITCH, HINGE LEVER, SPDT, 3A 125V | element14 |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches 3A Hinge Lever Solder terminals | Sager |
Where can I find additional details, specifications and documents for a SS-3GLP BY OMZ?
Additional datasheets, footprints and schematics for SS-3GLP BY OMZ are listed on our Part Details page. You can also find images and similar parts to SS-3GLP BY OMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-3GLP BY OMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-3GLP BY OMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-3GLP BY OMZ fall under?
The SS-3GLP BY OMZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-3GLP BY OMZ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-3GLP BY OMZ you can contact the distributor directly for product support, shipping queries etc.
Is the SS-3GLP BY OMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-3GLP BY OMZ have stock available?
Authorised distributors including Avnet America, element14, TTI Europe, Sager and Farnell have stock available or on a lead time for SS-3GLP BY OMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-3GLP BY OMZ often in real-time on the comparison pages.
What if I can't find stock of SS-3GLP BY OMZ?
You can fill out our help required form which you can use to request a quote for SS-3GLP BY OMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.