Status: | Unknown |
---|---|
Series: | SS-P Series |
RoHS: | Unknown |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 3A |
Product Range | SS-P Series |
| Heilind Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Quick Connect 3A 125VAC 30VDC 0.5N Screw Mount | Avnet America |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches 3A Sim. Roller Lever #110 QC terminals | Sager |
Where can I find additional details, specifications and documents for a SS-3GL13PT BY OMZ?
Additional datasheets, footprints and schematics for SS-3GL13PT BY OMZ are listed on our Part Details page. You can also find images and similar parts to SS-3GL13PT BY OMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS-3GL13PT BY OMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS-3GL13PT BY OMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS-3GL13PT BY OMZ fall under?
The SS-3GL13PT BY OMZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SS-3GL13PT BY OMZ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS-3GL13PT BY OMZ you can contact the distributor directly for product support, shipping queries etc.
Is the SS-3GL13PT BY OMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS-3GL13PT BY OMZ have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TTI Europe and Sager have stock available or on a lead time for SS-3GL13PT BY OMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS-3GL13PT BY OMZ often in real-time on the comparison pages.
What if I can't find stock of SS-3GL13PT BY OMZ?
You can fill out our help required form which you can use to request a quote for SS-3GL13PT BY OMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.