Status: | Unknown |
---|---|
Series: | SS32, SS33, SS34, SS35, SS36 |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
510,850
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
410,550
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
258,400
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
102,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
12,559
in stock
|
Buy Now | |
element14
from US$0.26
|
12,522
in stock
|
Buy Now | |
Farnell
from US$0.26
|
11,918
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,035
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,190
in stock
|
Buy Now | |
RS
from US$0.27
|
930
in stock
|
Buy Now | |
Micros
from US$0.15
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
793,900
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS32, SS33, SS34, SS35, SS36 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS36 Series 60 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AB | Future Electronics |
SCHOTTKY-DIODE 3A 60V SMC | Rutronik |
3.0A 60V SKY DO214AB | TTI Europe |
Diode Schottky 60V 3A 2-Pin SMC T/R | Avnet America |
Schottky Rectifier, 60V, 3A, Do-214Ab | Newark Electronics |
DIODE, SCHOTTKY, 3A, 60V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay Schottky Barrier Rectifier, 3A, 60V, DO-214AB | Distrelec |
Diode Schottky 60V 3A SMC | RS |
3A/100AP | Micros |
Diode, Schottky Barrier, Vr 60V, If 3A, Pkg DO-214AB (SMC),Vf 0.75V, Tj +150degc | General Semiconductor / Vishay SS36-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a SS36-E3/57T?
Additional datasheets, footprints and schematics for SS36-E3/57T are listed on our Part Details page. You can also find images and similar parts to SS36-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS36-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS36-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS36-E3/57T fall under?
The SS36-E3/57T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS36-E3/57T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS36-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SS36-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS36-E3/57T have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Avnet America and Newark Electronics have stock available or on a lead time for SS36-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS36-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SS36-E3/57T?
You can fill out our help required form which you can use to request a quote for SS36-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.