Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
13,300
in stock
|
Buy Now | |
Farnell
from US$0.23
|
73,024
in stock
|
Buy Now | |
element14
from US$0.33
|
26,540
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
13,100
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
4,137
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.09
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,890
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
2,713
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Metal to Silicon Rectifiers, Majority Carrier Conduction |
Low-Forward Voltage Drop |
Easy Pick and Place |
High-Surge Current Capability |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS36 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 100 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMC |
MISCELLANEOUS MOSFETS | Farnell |
DIODE, SCHOTTKY, 3A, 60V, SMD | element14 |
SS36 Series 750 mV 3 A 60 V Max Reverse Voltage Schottky Rectifier - DO-214AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
onsemi Schottky Diode, 3A, 60V, DO-214AB | Distrelec |
Diode Schottky 60V 3A 2-Pin SMC T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SS36 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Product Range | SS36 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AB |
Case Temperature Tc | 105°C |
Current Ifsm | 100A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Forward Voltage | 750mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | SS36 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Product Range | SS36 Series |
RoHS Compliant | Yes |
Schottky Rectifier, 3A, 60V, Do-214Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a SS36?
Additional datasheets, footprints and schematics for SS36 are listed on our Part Details page. You can also find images and similar parts to SS36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS36 fall under?
The SS36 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS36 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS36 you can contact the distributor directly for product support, shipping queries etc.
Is the SS36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS36 have stock available?
Authorised distributors including Farnell, element14, RS, Schukat Electronic and Future Electronics have stock available or on a lead time for SS36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS36 often in real-time on the comparison pages.
What if I can't find stock of SS36?
You can fill out our help required form which you can use to request a quote for SS36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.