Status: | Unknown |
---|---|
Series: | SS35V/H Series |
RoHS: | Unknown |
Inductance | 30mH |
---|---|
Rated Current | 1.5A |
Product Range | SS35V/H Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1.5A |
Common Mode Chokes/Filters | Rapid Electronics |
V Rohs Compliant: Yes |Kemet SS35V-15300 | Newark Electronics |
Choke, Common Mode, 30 mH | Avnet America |
COMMON MODE CHOKE, 0.03H, 1.5A | Farnell |
Where can I find additional details, specifications and documents for a SS35V-15300?
Additional datasheets, footprints and schematics for SS35V-15300 are listed on our Part Details page. You can also find images and similar parts to SS35V-15300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS35V-15300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS35V-15300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS35V-15300 fall under?
The SS35V-15300 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SS35V-15300 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS35V-15300 you can contact the distributor directly for product support, shipping queries etc.
Is the SS35V-15300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS35V-15300 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for SS35V-15300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS35V-15300 often in real-time on the comparison pages.
What if I can't find stock of SS35V-15300?
You can fill out our help required form which you can use to request a quote for SS35V-15300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.