Status: | Unknown |
---|---|
Series: | SS32, SS33, SS34, SS35, SS36 |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,350
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
522,750
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
125,800
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
41,650
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
11,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
5,243
in stock
|
Buy Now | |
element14
from US$0.24
|
4,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4,685
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,685
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
4,674
in stock
|
Buy Now | |
EBV Elektronik
-
|
96,050
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS32, SS33, SS34, SS35, SS36 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
3.0A 40V SKY DO214AB | TTI Europe |
SS34 Series 40 V 3 A Surface Mount Schottky Barrier Rectifier - DO-214AB | Future Electronics |
SCHOTTKY-DIODE 3A 40V SMC | Rutronik |
Diode Schottky 40V 3A 2-Pin SMC T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIODE, RECTIFIER, 3A, 40V, DO-214AB | element14 |
Diode, Rectifier, 3A, 40V, Do-214Ab | Newark Electronics |
Diode Schottky 40V 3A SMC | RS |
Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AB (SMC),Vf 0.5V, Tj +125C, Cs 100A | General Semiconductor / Vishay SS34-E3/57T | RS Americas |
Where can I find additional details, specifications and documents for a SS34-E3/57T?
Additional datasheets, footprints and schematics for SS34-E3/57T are listed on our Part Details page. You can also find images and similar parts to SS34-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS34-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS34-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS34-E3/57T fall under?
The SS34-E3/57T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS34-E3/57T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS34-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SS34-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS34-E3/57T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for SS34-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS34-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SS34-E3/57T?
You can fill out our help required form which you can use to request a quote for SS34-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.