Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
14,659
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
75,600
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
21,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
14,659
in stock
|
Buy Now | |
element14
from US$0.08
|
14,659
in stock
|
Buy Now | |
EBV Elektronik
-
|
14,400
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 750mV |
MSL | MSL 1 - Unlimited |
Diode Schottky 60V 2A 2-Pin DO-214AC T/R | Avnet Asia |
Schottky Diodes & Rectifiers 2A,60V,SM SCHOTTKY RECT. | Future Electronics |
Diode, Schottky, 2A, 60V, Do-214Ac-3 | Newark Electronics |
DIODE, SCHOTTKY, 2A, 60V, DO-214AC-3 | element14 |
2.0A 60V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SS26SHE3"B/H?
Additional datasheets, footprints and schematics for SS26SHE3"B/H are listed on our Part Details page. You can also find images and similar parts to SS26SHE3"B/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26SHE3"B/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26SHE3"B/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS26SHE3"B/H fall under?
The SS26SHE3"B/H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS26SHE3"B/H when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26SHE3"B/H you can contact the distributor directly for product support, shipping queries etc.
Is the SS26SHE3"B/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS26SHE3"B/H have stock available?
Authorised distributors including Avnet Asia, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SS26SHE3"B/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26SHE3"B/H often in real-time on the comparison pages.
What if I can't find stock of SS26SHE3"B/H?
You can fill out our help required form which you can use to request a quote for SS26SHE3"B/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.