Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.0365
|
39,600
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,804
in stock
|
Buy Now | |
element14
from US$0.12
|
5,804
in stock
|
Buy Now | |
Farnell
from US$0.12
|
5,804
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,625
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Schottky 60V 2A 2-Pin SMA T/R | Avnet America |
2.0A 60V SKY DO214AC | TTI Europe |
Schottky Rect, Single, 60V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, DO-214AC | element14 |
Diode Schottky 60V 2A | RS |
SS26 Series 60 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AA | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SS26S-E3/61T, SMT Schottky Diode, 60V 2A, 2-Pin DO-214AC | Siliconix / Vishay SS26S-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a SS26S-E3/61T?
Additional datasheets, footprints and schematics for SS26S-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS26S-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26S-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26S-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS26S-E3/61T fall under?
The SS26S-E3/61T is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SS26S-E3/61T when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26S-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS26S-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS26S-E3/61T have stock available?
Authorised distributors including Avnet America, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS26S-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26S-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS26S-E3/61T?
You can fill out our help required form which you can use to request a quote for SS26S-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.