Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
291,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
24,000
in stock
|
Buy Now | |
element14
from US$0.16
|
20,331
in stock
|
Buy Now | |
Farnell
from US$0.14
|
20,331
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,040
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,826
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
240
in stock
|
Buy Now | |
Avnet America
-
|
291,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Ultra Thin Profile – Maximum Height of 1.08 mm |
UL Flammability 94V-0 Classification |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | SS26FL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.55 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | 8.26 |
Cj Max (pF) | - |
Package Type | SOD-123 FL |
60V 1A Schottky Recti Rohs Compliant: Yes |Onsemi SS26FL | Newark Electronics |
SS26FL Series 60 V Surface Mount Schottky Barrier Diodes - SOD-123F | Future Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123F | element14 |
60V 1A SCHOTTKY RECTI | RS |
onsemi Schottky Diode, 2A, 60V, SOD-123FL | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
60V 1A SCHOTTKY BARRIER RECTIFIER IN SOD-123F | Avnet America |
Where can I find additional details, specifications and documents for a SS26FL?
Additional datasheets, footprints and schematics for SS26FL are listed on our Part Details page. You can also find images and similar parts to SS26FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS26FL fall under?
The SS26FL is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS26FL when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26FL you can contact the distributor directly for product support, shipping queries etc.
Is the SS26FL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS26FL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for SS26FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26FL often in real-time on the comparison pages.
What if I can't find stock of SS26FL?
You can fill out our help required form which you can use to request a quote for SS26FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.