Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 50A |
Current Ir Max | 400µA |
Diode Type | Schottky |
Forward Voltage | 700mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Voltage Vr Max | 60V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SCHOTTKY RECTIFIER, 2A, 60V, DO-214AA | Farnell |
Where can I find additional details, specifications and documents for a SS26 R5?
Additional datasheets, footprints and schematics for SS26 R5 are listed on our Part Details page. You can also find images and similar parts to SS26 R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26 R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26 R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS26 R5 fall under?
The SS26 R5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS26 R5 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26 R5 you can contact the distributor directly for product support, shipping queries etc.
Is the SS26 R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS26 R5 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SS26 R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26 R5 often in real-time on the comparison pages.
What if I can't find stock of SS26 R5?
You can fill out our help required form which you can use to request a quote for SS26 R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.