Status: | Unknown |
---|---|
Series: | SS26 |
RoHS: | Compliant |
Prices starting from US$0.0363
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
31,500
in stock
|
Buy Now | |
Micros
from US$0.0479
|
163,000
in stock
|
Buy Now | |
element14
from US$0.24
|
21,580
in stock
|
Buy Now | |
Farnell
from US$0.11
|
21,580
in stock
|
Buy Now | |
Carlton-Bates
from US$3.74
|
459
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
203
in stock
|
Buy Now | |
RS Americas
from US$4.14
|
54
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0363
|
-
|
Buy Now | |
Sager
from US$3.09
|
-
|
Buy Now |
Compact Package with J–Bend Leads Ideal for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Over–Voltage Protection |
Low Forward Voltage Drop Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8 inch |
Weight: 95 mg (approximately) |
Cathode Polarity Band |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Available in 12 mm Tape, 2500 Units per 13 inch Reel, Add "T3" Suffix to Part Number |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
ESD Ratings: Machine Model = C Human Body Model = 3B |
Marking: SS26 |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Compliance | Pb-free Halide free |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 50A |
Current Ir Max | 400µA |
Diode Type | Schottky |
Forward Voltage | 700mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Voltage Vr Max | 60V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wall Plate |
---|---|
For Use With | Rectangular Electrical Toggle Switches & Receptacles |
No. of Module Spaces | 1 |
Connector Body Material | Stainless Steel Body |
Connector Colour | - |
Product Range | - |
Wall Plate, Rectangular Opening | Carlton-Bates |
Wallplate, Rectangular,1 Gang, Satin Stainless Steel, Standard Size,4.63" x 2.88" | Hubbell Wiring Device-Kellems SS26 | RS Americas |
Hubbell | Sager |
Status: | Unknown |
---|---|
Series: | SS26 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Product Range | SS26 Series |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, 2A, 60V, DO-214AA | element14 |
Schottky Diode, 2A, 60V, Smb | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SS26?
Additional datasheets, footprints and schematics for SS26 are listed on our Part Details page. You can also find images and similar parts to SS26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS26 fall under?
The SS26 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS26 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS26 you can contact the distributor directly for product support, shipping queries etc.
Is the SS26 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS26 have stock available?
Authorised distributors including Micros, RS, element14, Farnell and Carlton-Bates have stock available or on a lead time for SS26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS26 often in real-time on the comparison pages.
What if I can't find stock of SS26?
You can fill out our help required form which you can use to request a quote for SS26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.