Status: | Unknown |
---|---|
Series: | SS22, SS23, SS24, SS25, SS26 |
RoHS: | Unknown |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS22, SS23, SS24, SS25, SS26 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 50V 2A 2-Pin SMB T/R | Avnet America |
SS25 Series 50 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AA (SMB) | Future Electronics |
SCHOTTKY-DIODE 2A 50V SMB | Rutronik |
Schottky Rectifier, 2A 50V Do-214Aa | Newark Electronics |
2.0A 50V SKY DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a SS25-E3/52T?
Additional datasheets, footprints and schematics for SS25-E3/52T are listed on our Part Details page. You can also find images and similar parts to SS25-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS25-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS25-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS25-E3/52T fall under?
The SS25-E3/52T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS25-E3/52T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS25-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SS25-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS25-E3/52T have stock available?
Authorised distributors including Avnet America, Future Electronics, Rutronik, Newark Electronics and TTI Europe have stock available or on a lead time for SS25-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS25-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SS25-E3/52T?
You can fill out our help required form which you can use to request a quote for SS25-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.