Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
400
in stock
|
Buy Now | |
element14
from US$0.14
|
76,930
in stock
|
Buy Now | |
Farnell
from US$0.13
|
76,930
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
42,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
990
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra Thin Profile – Maximum Height of 1.08 mm |
UL Flammability 94V-0 Classification |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | SS24FL |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.55 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | 9.495 |
Cj Max (pF) | - |
Package Type | SOD-123 FL |
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123F | element14 |
SS24FL Series 40 V 2 A Surface Mount Schottky Barrier Diode - SOD-123F | Future Electronics |
40V 2A Schottky Sod123F Rohs Compliant: Yes |Onsemi SS24FL | Newark Electronics |
40V 2A SCHOTTKY IN SOD123F | Avnet America |
onsemi Schottky Diode, 2A, 40V, SOD-123FL | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
40V 2A SCHOTTKY SOD123F | RS |
Diode, surface mount schottky, barrier rectifier, 40V, 2A, SOD123F | ON Semiconductor SS24FL | RS Americas |
Where can I find additional details, specifications and documents for a SS24FL?
Additional datasheets, footprints and schematics for SS24FL are listed on our Part Details page. You can also find images and similar parts to SS24FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS24FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS24FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS24FL fall under?
The SS24FL is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS24FL when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS24FL you can contact the distributor directly for product support, shipping queries etc.
Is the SS24FL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS24FL have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for SS24FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS24FL often in real-time on the comparison pages.
What if I can't find stock of SS24FL?
You can fill out our help required form which you can use to request a quote for SS24FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.