Status: | Unknown |
---|---|
Series: | SS22, SS23, SS24, SS25, SS26 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
No stock
|
Buy Now | |
Avnet America
from US$0.07
|
10,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,250
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS22, SS23, SS24, SS25, SS26 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 30V 2A 2-Pin SMB T/R | Avnet America |
SS23 Series 30 V 2 A Surface Mount Schottky Barrier Rectifier - DO-214AA (SMB) | Future Electronics |
2.0A 30V SKY DO214AA | TTI Europe |
SCHOTTKY-DIODE 2A 30V SMB | Rutronik |
Schottky Rectifier, 2A 30V Do-214Aa | Newark Electronics |
Diode, Schottky Barrier, Vr 30V, If 2A, Pkg DO-214AA (SMB),Vf 0.5V, Tj +125C, Cs 75A | General Semiconductor / Vishay SS23-E3/52T | RS Americas |
Where can I find additional details, specifications and documents for a SS23-E3/52T?
Additional datasheets, footprints and schematics for SS23-E3/52T are listed on our Part Details page. You can also find images and similar parts to SS23-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS23-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS23-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS23-E3/52T fall under?
The SS23-E3/52T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS23-E3/52T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS23-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SS23-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS23-E3/52T have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, EBV Elektronik and Rutronik have stock available or on a lead time for SS23-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS23-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SS23-E3/52T?
You can fill out our help required form which you can use to request a quote for SS23-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.