Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0500
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
4,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,785
in stock
|
Buy Now | |
element14
from US$0.10
|
5,785
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5,785
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,945
in stock
|
Buy Now | |
Toby Electronics
from US$0.0500
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,680
in stock
|
Buy Now | |
RS Americas
from US$8.47
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Sager
from US$9.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS23 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.5 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB |
Schottky Rectifier 30V 2A DO-214AA | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 30V 2A 2-Pin DO-214AA T/R | EBV Elektronik |
SS23 Series 2 A 30 V Reverse Voltage Surface Mount Schottky Rectifier - DO-214AA | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Schottky Rectifier, 2A, 30V, Do-214Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 2A, 30V, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wall Plate, 2-G, Blank, SS, Box | Hubbell Wiring Device-Kellems SS23 | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS23?
Additional datasheets, footprints and schematics for SS23 are listed on our Part Details page. You can also find images and similar parts to SS23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS23 fall under?
The SS23 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS23 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS23 you can contact the distributor directly for product support, shipping queries etc.
Is the SS23 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS23 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SS23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS23 often in real-time on the comparison pages.
What if I can't find stock of SS23?
You can fill out our help required form which you can use to request a quote for SS23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.