Status: | Active |
---|---|
Series: | SS24 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,280
in stock
|
Buy Now | |
element14
from US$0.10
|
1,280
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,280
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Highly Stable Oxide Passivated Junction |
Guardring for Over-Voltage Protection |
Low Forward Voltage Drop Mechanical Characteristics: |
Case: Molded Epoxy |
Epoxy Meets UL94, VO at 1/8'' |
Weight: 95 mg (approximately) |
Cathode Polarity Band |
Lead and Mounting Surface Temperature for Soldering Purposes: 260?C Max. for 10 Seconds |
Available in 12 mm Tape, 2500 Units per 13'' Reel, Add ''T3'' Suffix to Part Number |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
ESD Ratings: Machine Model = C (>400V); Human Body Model = 3B (>8000V) |
Pb-Free Package is Available |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | SS24, 20 V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.5 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB-2 |
REC SMB 2A 20V SHTKY TR | RS |
Schottky Rect, Aec-Q101, 20V, Do-214Aa | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 20V, DO-214AA | element14 |
Diode Schottky 20V 2A 2-Pin SMB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SS22T3G?
Additional datasheets, footprints and schematics for SS22T3G are listed on our Part Details page. You can also find images and similar parts to SS22T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS22T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS22T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS22T3G fall under?
The SS22T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS22T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS22T3G you can contact the distributor directly for product support, shipping queries etc.
Is the SS22T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS22T3G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SS22T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS22T3G often in real-time on the comparison pages.
What if I can't find stock of SS22T3G?
You can fill out our help required form which you can use to request a quote for SS22T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.