Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Low Power Loss, High Efficiency |
Guard Ring for Overvoltage Protection |
High Surge Current Capability |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
These Devices are Pb−Free |
Benefits |
---|
AEC−Q101 Qualified and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | SS22FA |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.5 |
IRM Max (µA) | 400 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | 10 |
Cj Max (pF) | 120 |
Package Type | SOD-123 FL |
Schottky Rect, Single, 20V, 2A, Sod123Fa | Newark Electronics |
SCHOTTKY RECT, SINGLE, 20V, 2A, SOD123FA | element14 |
20V 2A SCHOTTKY RECTIF | Future Electronics |
Diode Schottky 20V 2A 2-Pin SOD-123FA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SS22FA?
Additional datasheets, footprints and schematics for SS22FA are listed on our Part Details page. You can also find images and similar parts to SS22FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS22FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS22FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS22FA fall under?
The SS22FA is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS22FA when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS22FA you can contact the distributor directly for product support, shipping queries etc.
Is the SS22FA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS22FA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SS22FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS22FA often in real-time on the comparison pages.
What if I can't find stock of SS22FA?
You can fill out our help required form which you can use to request a quote for SS22FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.