Status: | Unknown |
---|---|
Series: | SS22 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
4,136
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,190
in stock
|
Buy Now | |
element14
from US$0.08
|
5,190
in stock
|
Buy Now | |
Toby Electronics
from US$0.05
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$12.25
|
-
|
Buy Now | |
Sager
from US$11.37
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 125°C |
Product Range | SS22 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 50A |
Diode Type | Schottky |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Schottky Rectifier, 2A, 20V, Do-214Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 2A, 20V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a SS22?
Additional datasheets, footprints and schematics for SS22 are listed on our Part Details page. You can also find images and similar parts to SS22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS22 fall under?
The SS22 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS22 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS22 you can contact the distributor directly for product support, shipping queries etc.
Is the SS22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS22 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Toby Electronics and Avnet America have stock available or on a lead time for SS22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS22 often in real-time on the comparison pages.
What if I can't find stock of SS22?
You can fill out our help required form which you can use to request a quote for SS22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.