Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,800
in stock
|
Buy Now | |
element14
from US$0.23
|
14,009
in stock
|
Buy Now | |
Farnell
from US$0.12
|
14,009
in stock
|
Buy Now | |
Micros
from US$0.05
|
11,997
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
2,048
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0393
|
690
in stock
|
Buy Now | |
Avnet America
from US$0.0363
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA | element14 |
Schottky Rectifier, 2A, 100V, Do-214Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a SS210+?
Additional datasheets, footprints and schematics for SS210+ are listed on our Part Details page. You can also find images and similar parts to SS210+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS210+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS210+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS210+ fall under?
The SS210+ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS210+ when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS210+ you can contact the distributor directly for product support, shipping queries etc.
Is the SS210+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS210+ have stock available?
Authorised distributors including element14, Farnell, Micros, Newark Electronics and RS have stock available or on a lead time for SS210+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS210+ often in real-time on the comparison pages.
What if I can't find stock of SS210+?
You can fill out our help required form which you can use to request a quote for SS210+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.