Status: | Unknown |
---|---|
Series: | SS1P3L, SS1P4L |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,300
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
54,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,310
in stock
|
Buy Now | |
element14
from US$0.12
|
2,310
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,310
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
1,878
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS1P3L, SS1P4L |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0A 30V SKY DO220AA | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rect, Single, 30V, Do-220Aa | Newark Electronics |
SCHOTTKY RECT, SINGLE, 30V, DO-220AA | element14 |
Diode Schottky 30V 1.5A SMP | RS |
Vishay Schottky Barrier Rectifier, 1.5A, 30V, DO-220AA | Distrelec |
Diode Schottky 30V 1.5A 2-Pin SMP T/R | EBV Elektronik |
SS1P3L Series 30V 1 A Surface Mount Schottky Barrier Rectifier - DO-220AA | Future Electronics |
Where can I find additional details, specifications and documents for a SS1P3L-M3/84A?
Additional datasheets, footprints and schematics for SS1P3L-M3/84A are listed on our Part Details page. You can also find images and similar parts to SS1P3L-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1P3L-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1P3L-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS1P3L-M3/84A fall under?
The SS1P3L-M3/84A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS1P3L-M3/84A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1P3L-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the SS1P3L-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1P3L-M3/84A have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS1P3L-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1P3L-M3/84A often in real-time on the comparison pages.
What if I can't find stock of SS1P3L-M3/84A?
You can fill out our help required form which you can use to request a quote for SS1P3L-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.