Status: | Unknown |
---|---|
Series: | SS1H9, SS1H10 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,860
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
496,800
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
311,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
97,200
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
97,200
in stock
|
Buy Now | |
element14
from US$0.10
|
7,250
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,460
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
1,147
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
384
in stock
|
Buy Now | |
EBV Elektronik
-
|
453,600
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Datasheet |
---|
SS1H9, SS1H10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS1H10 Series 100 V 1 A High-Voltage Surface Mount Schottky Rectifier - DO-214AC | Future Electronics |
1.0A 100V SKY DO214AC | TTI Europe |
Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel | Newark Electronics |
Diode Schottky 100V 1A 2-Pin SMA T/R | Avnet America |
DIODE, SCHOTTKY, 1A, 100V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 1A SMA | RS |
Diode, Schottky Barrier, Vr 100V, If 1A, Pkg DO-214AC (SMA),Vf 0.62V, Tj +175degc | General Semiconductor / Vishay SS1H10-E3/61T | RS Americas |
SCHOTTKY-DIODE 1A 100V SMA | Rutronik |
Where can I find additional details, specifications and documents for a SS1H10-E3/61T?
Additional datasheets, footprints and schematics for SS1H10-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS1H10-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1H10-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1H10-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS1H10-E3/61T fall under?
The SS1H10-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS1H10-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1H10-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS1H10-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1H10-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SS1H10-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1H10-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS1H10-E3/61T?
You can fill out our help required form which you can use to request a quote for SS1H10-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.