Status: | Unknown |
---|---|
Series: | SS1FH10 |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
11,741
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
345,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,741
in stock
|
Buy Now | |
element14
from US$0.09
|
11,741
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,970
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in high frequency inverters, freewheeling, DC/DC converters, and polarity protection in commercial, industrial, and automotive applications. |
Datasheet |
---|
SS1FH10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
SCHOTTKY-DIO. 1A 100V 0,57V SMF | Rutronik |
Schottky Rect, Aec-Q101, 100V, Do-219Ab | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 100V, DO-219AB | element14 |
Diode Schottky 100V 1A 2-Pin DO-219AB T/R | EBV Elektronik |
SS1FH10 Series 100 V 1 A Surface Mount Schottky Barrier Rectifier - DO-219AB | Future Electronics |
1A 100V SKY DO-219AB | TTI Europe |
Where can I find additional details, specifications and documents for a SS1FH10HM3/H?
Additional datasheets, footprints and schematics for SS1FH10HM3/H are listed on our Part Details page. You can also find images and similar parts to SS1FH10HM3/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS1FH10HM3/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS1FH10HM3/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS1FH10HM3/H fall under?
The SS1FH10HM3/H is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS1FH10HM3/H when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS1FH10HM3/H you can contact the distributor directly for product support, shipping queries etc.
Is the SS1FH10HM3/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS1FH10HM3/H have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SS1FH10HM3/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS1FH10HM3/H often in real-time on the comparison pages.
What if I can't find stock of SS1FH10HM3/H?
You can fill out our help required form which you can use to request a quote for SS1FH10HM3/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.