Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0261
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
700
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
6,820
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
6,800
in stock
|
Buy Now | |
Micros
from US$0.0261
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
90,000
in stock
|
Buy Now | |
Avnet America
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$15.53
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Sager
from US$10.85
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS18 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 80 |
VF Max (V) | 0.85 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA |
Diode Schottky 80V 1A 2-Pin DO-214AC T/R | Avnet Asia |
1A 80V Schottky Recti Rohs Compliant: Yes |Onsemi SS18 | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Fairchild, SS18 | RS |
SS18 Series 850 mV 1 A 80 V Max Reverse Voltage Schottky Rectifier - DO-214AC | Future Electronics |
RECTIFIER, SCHOTTKY, 1A, 80V, DO-214AC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wallplate Metallic, 2-Gang, Toggle DuplexOpenings, Stainless Steel | Hubbell Wiring Device-Kellems SS18 | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a SS18?
Additional datasheets, footprints and schematics for SS18 are listed on our Part Details page. You can also find images and similar parts to SS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS18 fall under?
The SS18 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS18 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS18 you can contact the distributor directly for product support, shipping queries etc.
Is the SS18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS18 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Transfer Multisort Elektronik, Chip One Stop and Micros have stock available or on a lead time for SS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS18 often in real-time on the comparison pages.
What if I can't find stock of SS18?
You can fill out our help required form which you can use to request a quote for SS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.