Status: | Unknown |
---|---|
Series: | SS16M Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | MicroSMA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 680mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Product Range | SS16M Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Semiconductor Technology | Si |
Diode, Rectifier, 60V, 1A, Microsma | Newark Electronics |
DIODE, RECTIF, 60V, 1A, MICROSMA | element14 |
Where can I find additional details, specifications and documents for a SS16M RS?
Additional datasheets, footprints and schematics for SS16M RS are listed on our Part Details page. You can also find images and similar parts to SS16M RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16M RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16M RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16M RS fall under?
The SS16M RS is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS16M RS when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16M RS you can contact the distributor directly for product support, shipping queries etc.
Is the SS16M RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS16M RS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SS16M RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16M RS often in real-time on the comparison pages.
What if I can't find stock of SS16M RS?
You can fill out our help required form which you can use to request a quote for SS16M RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.