Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,125
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
45,000
in stock
|
Buy Now | |
element14
from US$0.15
|
8,175
in stock
|
Buy Now | |
Farnell
from US$0.13
|
8,175
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
4,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,756
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
"Very Low Profile - Typical Height of 0.68 mm |
Low Power Loss, High Efficiency |
UL Flammability 94V-0 Classification |
Moisture Sensitivity Level 1 per J−STD−020 |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant / Green Mold Compound |
Description | SS16HE |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.68 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 25 |
trr Max (ns) | 8.3 |
Cj Max (pF) | 43 |
Package Type | SOD-323 EP |
Diode Schottky 60V 1A 2-Pin SOD-323HE T/R | Avnet Asia |
SCHOTTKY RECT, AEC-Q101, 60V, SOD-323HE | element14 |
onsemi Schottky Diode, 1A, 60V, SOD-323HE | Distrelec |
1 A, 30 V - 60 V Surface Mount Schottky Barrier Rectifiers/Reel Rohs Compliant: Yes |Onsemi SS16HE | Newark Electronics |
ON Semiconductor, SS16HE | RS |
SS16 Series 60 V 1A Schottky Surface Mount Diode SOD-323HE | Future Electronics |
Where can I find additional details, specifications and documents for a SS16HE?
Additional datasheets, footprints and schematics for SS16HE are listed on our Part Details page. You can also find images and similar parts to SS16HE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16HE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16HE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16HE fall under?
The SS16HE is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS16HE when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16HE you can contact the distributor directly for product support, shipping queries etc.
Is the SS16HE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS16HE have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for SS16HE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16HE often in real-time on the comparison pages.
What if I can't find stock of SS16HE?
You can fill out our help required form which you can use to request a quote for SS16HE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.