Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.0361
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0395
|
202,500
in stock
|
Buy Now | |
Avnet America
from US$0.0361
|
202,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
105,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0453
|
12,765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
7,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,369
in stock
|
Buy Now | |
element14
from US$0.17
|
4,369
in stock
|
Buy Now | |
Farnell
from US$0.17
|
4,369
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
4,194
in stock
|
Buy Now | |
RS
from US$0.16
|
3,389
in stock
|
Buy Now | |
Rutronik
from US$0.0460
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS16 Series 60 V 1 A Surface Mount Schottky Barrier Rectifier- DO-214AC | Future Electronics |
Diode Schottky 60V 1A 2-Pin SMA T/R | Avnet America |
1.0A 60V SKY DO214AC | TTI Europe |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rect, Single, 60V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, DO-214AC | element14 |
Vishay Schottky Barrier Rectifier, 1A, 60V, DO-214AC | Distrelec |
Diode Schottky 60V 1A | RS |
SCHOTTKY-DIODE 1A 60V SMA | Rutronik |
Where can I find additional details, specifications and documents for a SS16-E3/5AT?
Additional datasheets, footprints and schematics for SS16-E3/5AT are listed on our Part Details page. You can also find images and similar parts to SS16-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16-E3/5AT fall under?
The SS16-E3/5AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS16-E3/5AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the SS16-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS16-E3/5AT have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for SS16-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of SS16-E3/5AT?
You can fill out our help required form which you can use to request a quote for SS16-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.