Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
RoHS Compliant | No |
Schottky Rectifier, 1A 60V Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a SS16/11T?
Additional datasheets, footprints and schematics for SS16/11T are listed on our Part Details page. You can also find images and similar parts to SS16/11T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16/11T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16/11T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16/11T fall under?
The SS16/11T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS16/11T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16/11T you can contact the distributor directly for product support, shipping queries etc.
Is the SS16/11T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS16/11T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SS16/11T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16/11T often in real-time on the comparison pages.
What if I can't find stock of SS16/11T?
You can fill out our help required form which you can use to request a quote for SS16/11T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.