Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECTIFIER, 1A, 60V, DO-214AC | Farnell |
Where can I find additional details, specifications and documents for a SS16 R2?
Additional datasheets, footprints and schematics for SS16 R2 are listed on our Part Details page. You can also find images and similar parts to SS16 R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS16 R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS16 R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS16 R2 fall under?
The SS16 R2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS16 R2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS16 R2 you can contact the distributor directly for product support, shipping queries etc.
Is the SS16 R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS16 R2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SS16 R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS16 R2 often in real-time on the comparison pages.
What if I can't find stock of SS16 R2?
You can fill out our help required form which you can use to request a quote for SS16 R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.