Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.0329
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0395
|
23,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
39,600
in stock
|
Buy Now | |
Avnet America
from US$0.0329
|
39,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,005
in stock
|
Buy Now | |
TTI Europe
from US$0.0417
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1A,50V,sm Schottky Rect Rohs Compliant: Yes |Vishay SS15-E3/61T | Newark Electronics |
Diode Schottky 50V 1A 2-Pin SMA T/R | Avnet America |
SS15 Series 50 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC (SMA) | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
1.0A 50V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SS15-E3/61T?
Additional datasheets, footprints and schematics for SS15-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS15-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS15-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS15-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS15-E3/61T fall under?
The SS15-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS15-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS15-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS15-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS15-E3/61T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for SS15-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS15-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS15-E3/61T?
You can fill out our help required form which you can use to request a quote for SS15-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.