Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
32
in stock
|
Buy Now | |
element14
from US$0.10
|
32
in stock
|
Buy Now | |
EBV Elektronik
-
|
78,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
"Very Low Profile - Typical Height of 0.68 mm |
Low Power Loss, High Efficiency |
UL Flammability 94V-0 Classification |
Moisture Sensitivity Level 1 per J−STD−020 |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant / Green Mold Compound |
Description | SS14HE |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.55 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 25 |
trr Max (ns) | 5.6 |
Cj Max (pF) | 55 |
Package Type | SOD-323 EP |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rect, Single, 40V, 1A, Sod323He | Newark Electronics |
SCHOTTKY RECT, SINGLE, 40V, 1A, SOD323HE | element14 |
Diode Schottky 40V 1A 2-Pin SOD-323HE T/R | EBV Elektronik |
40V 1A Schottky Rectif | Future Electronics |
Where can I find additional details, specifications and documents for a SS14HE?
Additional datasheets, footprints and schematics for SS14HE are listed on our Part Details page. You can also find images and similar parts to SS14HE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS14HE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS14HE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS14HE fall under?
The SS14HE is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS14HE when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS14HE you can contact the distributor directly for product support, shipping queries etc.
Is the SS14HE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS14HE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SS14HE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS14HE often in real-time on the comparison pages.
What if I can't find stock of SS14HE?
You can fill out our help required form which you can use to request a quote for SS14HE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.