Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.0385
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
76,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0419
|
210,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0385
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
22,500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
22,500
in stock
|
Buy Now | |
element14
from US$0.12
|
10,165
in stock
|
Buy Now | |
Farnell
from US$0.12
|
10,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
8,640
in stock
|
Buy Now | |
Rutronik
from US$0.0440
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS14 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Diode Schottky 40V 1A | RS |
1.0A 40V SKY DO214AC | TTI Europe |
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel | Newark Electronics |
Diode Schottky 40V 1A 2-Pin SMA T/R | Avnet America |
SCHOTTKY RECT, SINGLE, 40V, DO-214AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 1A 40V SMA | Rutronik |
Where can I find additional details, specifications and documents for a SS14-E3/5AT?
Additional datasheets, footprints and schematics for SS14-E3/5AT are listed on our Part Details page. You can also find images and similar parts to SS14-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS14-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS14-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS14-E3/5AT fall under?
The SS14-E3/5AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS14-E3/5AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS14-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the SS14-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS14-E3/5AT have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for SS14-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS14-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of SS14-E3/5AT?
You can fill out our help required form which you can use to request a quote for SS14-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.