Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
51,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0341
|
197,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
180,000
in stock
|
Buy Now | |
element14
from US$0.13
|
111,273
in stock
|
Buy Now | |
Micros
from US$0.0248
|
95,718
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
89,624
in stock
|
Buy Now | |
Farnell
from US$0.11
|
72,372
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
5,952
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,593
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,618
in stock
|
Buy Now | |
Toby Electronics
from US$0.0450
|
295
in stock
|
Buy Now | |
Avnet Silica
-
|
52,500
in stock
|
Buy Now | |
Kruse
-
|
37,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
RS Americas
from US$6.72
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Sager
from US$5.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
Low Voltage |
Free Wheeling |
End Products |
---|
High-Frequency Inverters |
Polarity Protection |
Description | SS14 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.5 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA |
DIODE, SCHOTTKY, 1A, 40V, SMD | element14 |
Schottky Rectifier, 1A 40V Do-214Ac | Newark Electronics |
Diode Schottky 40V 1A 2-Pin DO-214AC T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
onsemi Schottky Diode, 1A, 40V, DO-214AC | Distrelec |
DIO SKY SS14 SMD 50 27 22 | Kruse |
Status: | Unknown |
---|---|
Series: | SS14 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Product Range | SS14 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 105°C |
Current Ifsm | 30A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SS14 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Product Range | SS14 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
WALLPLATE, 1-G, BLANK, SS, STRAP | Hubbell Wiring Device-Kellems SS14 | RS Americas |
Hubbell | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Blank Plate |
---|---|
For Use With | Connectors |
No. of Module Spaces | 1 |
Connector Body Material | Stainless Steel Body |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a SS14?
Additional datasheets, footprints and schematics for SS14 are listed on our Part Details page. You can also find images and similar parts to SS14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS14 fall under?
The SS14 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS14 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS14 you can contact the distributor directly for product support, shipping queries etc.
Is the SS14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS14 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, element14, Micros and Newark Electronics have stock available or on a lead time for SS14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS14 often in real-time on the comparison pages.
What if I can't find stock of SS14?
You can fill out our help required form which you can use to request a quote for SS14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.