Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
30V 1A SCHOTTKY IN SOD123F | Avnet America |
Where can I find additional details, specifications and documents for a SS13FL?
Additional datasheets, footprints and schematics for SS13FL are listed on our Part Details page. You can also find images and similar parts to SS13FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS13FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS13FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS13FL fall under?
The SS13FL is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to SS13FL when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS13FL you can contact the distributor directly for product support, shipping queries etc.
Is the SS13FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS13FL have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for SS13FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS13FL often in real-time on the comparison pages.
What if I can't find stock of SS13FL?
You can fill out our help required form which you can use to request a quote for SS13FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.