Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
6,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,375
in stock
|
Buy Now | |
element14
from US$0.12
|
6,375
in stock
|
Buy Now | |
RS
from US$1.42
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$7.32
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Sager
from US$4.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junctions |
High-Current Capability, Low VF |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | SS13 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.5 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA |
Rectifier Diode, Single, 30 V, 1 A, Do-214Ac, 2, 500 Mv Rohs Compliant: Yes |Onsemi SS13 | Newark Electronics |
DIODE, SCHOTTKY, 1A, 30V, DO-214AC | element14 |
SS13 Series 30 V 1 A Surface Mount Schottky Diode - DO-214AC (SMA) | Future Electronics |
Diode Schottky 30V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Faceplate |
---|---|
For Use With | Wiring Devices |
No. of Module Spaces | 2 |
Connector Body Material | Stainless Steel Body |
Connector Colour | Natural |
RoHS Compliant | Yes |
Wall Plate, 1-G, Blank, SS, Box | Hubbell Wiring Device-Kellems SS13 | RS Americas |
AC Power Plugs & Receptacles | Sager |
Where can I find additional details, specifications and documents for a SS13?
Additional datasheets, footprints and schematics for SS13 are listed on our Part Details page. You can also find images and similar parts to SS13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS13 fall under?
The SS13 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SS13 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS13 you can contact the distributor directly for product support, shipping queries etc.
Is the SS13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SS13 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SS13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS13 often in real-time on the comparison pages.
What if I can't find stock of SS13?
You can fill out our help required form which you can use to request a quote for SS13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.