Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.0352
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
5,450
in stock
|
Buy Now | |
Future Electronics
from US$0.0352
|
225,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0354
|
34,200
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
7,037
in stock
|
Buy Now | |
element14
from US$0.12
|
5,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,922
in stock
|
Buy Now | |
Rutronik
from US$0.0428
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
13
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SS12 Series 20 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC (SMA) | Future Electronics |
Schottky Rectifier, 1A 20V Do-214Ac, Full Reel | Newark Electronics |
Diode Schottky 20V 1A 2-Pin SMA T/R | Avnet America |
1.0A 20V SKY DO214AC | TTI Europe |
Diode, Schottky Barrier, Vr 20V, If 1A, Pkg DO-214AC (SMA),Vf 0.5V, Tj +125C, Cs 40A | General Semiconductor / Vishay SS12-E3/61T | RS Americas |
SCHOTTKY RECTIFIER, 20V, 1A, DO-214AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 1A 20V SMA | Rutronik |
Where can I find additional details, specifications and documents for a SS12-E3/61T?
Additional datasheets, footprints and schematics for SS12-E3/61T are listed on our Part Details page. You can also find images and similar parts to SS12-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS12-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS12-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS12-E3/61T fall under?
The SS12-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS12-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS12-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SS12-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS12-E3/61T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and RS Americas have stock available or on a lead time for SS12-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS12-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SS12-E3/61T?
You can fill out our help required form which you can use to request a quote for SS12-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.