Status: | Unknown |
---|---|
Series: | SS12, SS13, SS14, SS15, SS16 |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,433
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
52,500
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,596
in stock
|
Buy Now | |
element14
from US$0.12
|
2,596
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,596
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS12, SS13, SS14, SS15, SS16 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 20V 1A 2-Pin SMA T/R | Avnet America |
SS12 Series 20 V 1 A Surface Mount Schottky Barrier Rectifier - DO-214AC | Future Electronics |
Schottky Rect, Single, 20V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 20V, DO-214AC | element14 |
Diode Schottky 20V 1A | RS |
1.0A 20V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SS12-E3/5AT?
Additional datasheets, footprints and schematics for SS12-E3/5AT are listed on our Part Details page. You can also find images and similar parts to SS12-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS12-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS12-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS12-E3/5AT fall under?
The SS12-E3/5AT is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS12-E3/5AT when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS12-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the SS12-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS12-E3/5AT have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SS12-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS12-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of SS12-E3/5AT?
You can fill out our help required form which you can use to request a quote for SS12-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.