Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
196
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
RoHS Compliant | Yes |
Schottky Rectifier, 1A, 20V, Do-214Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a SS12 M2G?
Additional datasheets, footprints and schematics for SS12 M2G are listed on our Part Details page. You can also find images and similar parts to SS12 M2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS12 M2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS12 M2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS12 M2G fall under?
The SS12 M2G is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS12 M2G when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS12 M2G you can contact the distributor directly for product support, shipping queries etc.
Is the SS12 M2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SS12 M2G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SS12 M2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS12 M2G often in real-time on the comparison pages.
What if I can't find stock of SS12 M2G?
You can fill out our help required form which you can use to request a quote for SS12 M2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.